EN
  • EN
  • DE

LT1956EGN-5#TRPBF

Part No LT1956EGN-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.5A 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A (Switch) 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1956EGN-5#TRPBFCT, LT1956EGN-5#TRPBFTR, LT1956EGN-5#TRPBFDKR, LT1956EGN-5#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878531-LT1956EGN-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1956EGN-5#TRPBF CAD Model

Description

Product Overview

The LT1956EGN-5#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc. that delivers a fixed 5V output voltage. It is designed to accommodate a wide input voltage range, making it suitable for diverse applications, including industrial, automotive, and communications equipment.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 4V to 60V, allowing for use in systems with high voltage fluctuations without the need for additional regulation.
  • High Output Current: The LT1956EGN-5#TRPBF is capable of delivering up to 1.5A of continuous output current, making it suitable for powering a wide range of devices.
  • Efficient Operation: With a switching frequency of up to 500kHz, the regulator provides efficient power conversion, which can be beneficial in reducing power losses and improving overall system performance.
  • Thermal Performance: The product is available in a thermally enhanced 16-lead SSOP package, which helps to dissipate heat effectively, ensuring reliable operation under varying conditions.
  • Protection Features: It includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the safety and longevity of the device.

Applications

The robust design and flexible input voltage range make the LT1956EGN-5#TRPBF ideal for a variety of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices
  • Power supplies for distributed systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1956EGN-5#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards.

Conclusion

In conclusion, the LT1956EGN-5#TRPBF from Analog Devices Inc. is a versatile and efficient solution for a range of applications requiring a stable 5V power supply. Its ability to handle high input voltages, deliver substantial output current, and maintain thermal integrity makes it a reliable choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8617 $59.5851
7+ $16.2968 $114.0776
10+ $15.7875 $157.8750
14+ $15.2782 $213.8948
17+ $14.7689 $251.0713
23+ $13.2411 $304.5453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess