EN
  • EN
  • DE

LT1964IS5-5#TRMPBF

Part No LT1964IS5-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 200MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Negative Fixed Output 200mA TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT1964
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1964IS5-5#TRMPBF-ND, LT1964IS5-5#TRMPBFTR, LT1964IS5-5#TRMPBFDKR, LT1964IS5-5#TRMPBFCT, LT1964IS55TRMPBF
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924089-LT1964IS5-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1964IS5-5#TRMPBF CAD Model

Description

Analog Devices Inc. Presents the LT1964IS5-5#TRMPBF Low Dropout Negative Regulator

The LT1964IS5-5#TRMPBF is a high-performance, low dropout negative voltage regulator designed by Analog Devices Inc., a leader in precision engineering. This regulator stands out for its compact size and robust feature set, making it an ideal choice for a wide range of applications that require a stable and reliable negative voltage supply.

Key Features:

  • Low Dropout Voltage: The device provides excellent regulation with a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 200mA of output current, this regulator can support a variety of loads without compromising performance.
  • Low Noise: With its low noise performance, the LT1964IS5-5#TRMPBF is perfect for sensitive applications such as audio and instrumentation that require a quiet power supply.
  • Stable with Low ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the overall component count and simplifies the design process.
  • Adjustable Output: While the part number indicates a preset -5V output, the device also offers an adjustable output version for greater flexibility in various applications.
  • Thermal Protection: It includes built-in thermal protection to safeguard the device against excessive temperature and potential damage.
  • Overcurrent Protection: The LT1964IS5-5#TRMPBF features overcurrent protection, ensuring reliable operation and longevity of the regulator and the system it powers.

Applications:

The LT1964IS5-5#TRMPBF is versatile and can be used in a range of applications, including:

  • Portable Battery-Powered Equipment
  • Power Supplies for Operational Amplifiers
  • High-Efficiency Negative Voltage Converters
  • Low Noise Systems
  • Instrumentation

With its impressive features, the LT1964IS5-5#TRMPBF from Analog Devices Inc. is a reliable and efficient solution for any design requiring a negative voltage regulator. Its compact SOT-23 package is suitable for space-constrained applications while providing the performance expected from a leader in power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6732 $51.4248
34+ $3.0139 $102.4726
52+ $2.9197 $151.8244
71+ $2.8256 $200.6176
92+ $2.7314 $251.2888
123+ $2.4488 $301.2024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess