EN
  • EN
  • DE

LMH6553MRX/NOPB

Part No LMH6553MRX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 900MHZ 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Differential
Slew Rate 2300 V/μs
-3db Bandwidth 900MHz
Current - Input Bias 50μA
Operating Supply Current 29.1mA
Channel Output Current 120mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1055279-LMH6553MRX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6553MRX/NOPB CAD Model

Description

Product Overview: LMH6553MRX/NOPB

The LMH6553MRX/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments. This component is engineered to deliver exceptional signal fidelity and wide bandwidth for a diverse array of applications, including high-speed data acquisition systems, differential signal processing, and telecommunications infrastructure. Its robust design and advanced features make it a preferred choice for professionals looking for reliable and efficient signal amplification solutions.

Key Features

  • Fully Differential Architecture: The LMH6553MRX/NOPB employs a fully differential input and output design, which enhances noise immunity and reduces harmonic distortion, thereby ensuring a cleaner and more accurate signal transmission.
  • High Bandwidth: With a 900 MHz bandwidth at a gain of 2, this amplifier is capable of handling high-speed signals, making it suitable for fast data acquisition and processing tasks.
  • Low Distortion: It boasts a low harmonic distortion (HD2 and HD3) over a wide frequency range, which is critical for maintaining signal integrity in high-performance systems.
  • Adjustable Gain: The gain of the LMH6553MRX/NOPB can be set externally, providing designers with flexibility to optimize the performance for specific applications.
  • Power Shutdown Feature: The amplifier includes a power shutdown feature that reduces power consumption when the amplifier is not in use, contributing to energy-efficient operation.
  • Surface-Mount Package: Packaged in a compact 8-pin PowerPAD™ VSSOP, the LMH6553MRX/NOPB is designed for space-constrained applications and is easy to integrate into various circuit designs.

Applications

The LMH6553MRX/NOPB is versatile and can be used in a multitude of applications, such as:

  • High-speed ADC/DAC interfaces
  • IF/RF signal processing
  • Test and measurement equipment
  • Communications systems
  • Professional audio equipment
  • Active filtering

Quality and Reliability

As with all Texas Instruments products, the LMH6553MRX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is available in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental sustainability.

In summary, the LMH6553MRX/NOPB from Texas Instruments is a state-of-the-art, fully differential amplifier that offers a combination of high bandwidth, low distortion, and flexible gain settings, making it an excellent choice for a wide range of high-performance signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2182 $55.9638
20+ $5.1022 $102.0440
31+ $4.9427 $153.2237
42+ $4.7833 $200.8986
55+ $4.6238 $254.3090
73+ $4.1455 $302.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess