EN
  • EN
  • DE

AAT1106ICB-1.5-T1

Part No AAT1106ICB-1.5-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 600mA Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1134898-AAT1106ICB-1.5-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT1106ICB-1.5-T1 CAD Model

Description

The AAT1106ICB-1.5-T1 is a high-efficiency step-down (buck) DC-DC converter manufactured by Advanced Analog Technology, Inc. (now Skyworks Solutions, Inc.). This converter is designed to provide a stable 1.5V output voltage from a higher input voltage, making it suitable for powering various electronic devices and components. Its high efficiency minimizes power loss and heat generation.

Applications

  • Portable Devices: Powering microprocessors, memory, and other components in smartphones, tablets, and other portable devices.
  • Battery-Powered Systems: Providing a regulated 1.5V supply for battery-powered applications.
  • Point-of-Load Regulation: Used as a point-of-load regulator in distributed power systems.
  • Digital Cameras: Powering digital camera components requiring a stable 1.5V supply.
  • Industrial Equipment: Used in industrial control systems and instrumentation.

Features

  • High Efficiency: Achieves high efficiency, minimizing power loss.
  • Step-Down (Buck) Converter: Converts a higher input voltage to a lower 1.5V output.
  • Fixed Output Voltage: Provides a stable and accurate 1.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Short-Circuit Protection: Protects the device and connected components from short-circuit conditions.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Stable Power Supply: Provides a stable and accurate 1.5V output voltage for reliable operation.
  • Reduced Heat Generation: High efficiency minimizes heat generation, improving system reliability.
  • Protection against Damage: Short-circuit protection prevents damage to the converter and connected components.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Key specifications for the AAT1106ICB-1.5-T1 include Input Voltage Range, Output Current Capability, and Switching Frequency. The package type is typically a small outline integrated circuit (SOIC) or similar. External components, such as inductors and capacitors, are required for proper operation. Refer to the manufacturer's datasheet for recommended component values and layout guidelines. Proper thermal management may be required depending on the output current and ambient temperature.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess