The LT1997IMS-3#PBF by Analog Devices Inc. is a high-precision, fixed-gain amplifier designed to offer robust and versatile solutions for a wide range of applications. This device is particularly suitable for industrial, automotive, and instrumentation applications where accuracy and reliability are paramount.
Key Features
- Fixed Gain Precision: The LT1997IMS-3#PBF has a precisely defined fixed gain, reducing the need for external gain-setting components and simplifying the design process.
- Low Offset Voltage: It exhibits a low input offset voltage, which enhances the overall accuracy of the system it is integrated into.
- Wide Supply Range: The device operates on a wide supply range, accommodating various application requirements and ensuring flexibility in system design.
- CMRR and PSRR: The amplifier boasts excellent Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR), ensuring stable performance in environments with fluctuating common-mode signals or power supply variations.
Applications
- Test and Measurement Systems
- Automotive Control and Monitoring
- Industrial Process Control
- Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Product Category |
Precision Amplifiers |
| Manufacturer |
Analog Devices Inc. |
| Gain |
Fixed |
| Number of Channels |
1 |
| Output Type |
Rail-to-Rail |
| Supply Voltage - Min |
2.85 V |
| Supply Voltage - Max |
18 V |
| Operating Temperature Range |
-40°C to +85°C |
| Mounting Style |
Surface Mount |
| Package / Case |
MSOP-10 |
The LT1997IMS-3#PBF is encapsulated in a compact MSOP-10 package, offering a space-efficient solution without compromising on performance. Whether it's for precision signal conditioning, current sensing, or any application requiring high-accuracy amplification, the LT1997IMS-3#PBF from Analog Devices Inc. stands out as a reliable and high-performing component.