EN
  • EN
  • DE

LT3001ES5#TRPBF

Part No LT3001ES5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36VIN 4W NO-OPTO ISO FLYBACK CON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Flyback Switching Regulator IC Positive Fixed 5V 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT3001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3001ES5#TRPBFDKR, 505-LT3001ES5#TRPBFTR, 161-LT3001ES5#TRPBFTR, 161-LT3001ES5#TRPBFTR-ND, 505-LT3001ES5#TRPBFCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924098-LT3001ES5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3001ES5#TRPBF CAD Model

Description

Product Overview: LT3001ES5#TRPBF

The LT3001ES5#TRPBF is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their LT3001 series and is known for its reliability and efficiency in a wide range of applications.

Key Features

  • Output Voltage: The LT3001ES5#TRPBF provides a stable and precise output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which means it can maintain output regulation with a minimal difference between the input and output voltages, making it ideal for battery-powered devices.
  • High Output Current: Capable of delivering a high output current, this regulator can support applications that demand more power without compromising efficiency or stability.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, ensuring a longer lifespan and safe operation under various conditions.
  • Small Form Factor: The compact SOT-23 package makes it suitable for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.

Applications

The LT3001ES5#TRPBF is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial controls
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3001ES5#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable operation even in the most demanding environments.

Ordering Information

The product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes. For detailed ordering and shipping information, customers should consult the product datasheet or contact Analog Devices Inc. directly.

Conclusion

With its robust feature set, the LT3001ES5#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking for a high-quality, efficient, and space-saving voltage regulation solution. Its combination of low dropout performance, high current capability, and thermal protection makes it a reliable component for a wide array of electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5784 $57.4704
13+ $7.8592 $102.1696
20+ $7.6136 $152.2720
28+ $7.3680 $206.3040
36+ $7.1224 $256.4064
47+ $6.3856 $300.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess