EN
  • EN
  • DE

LT3001IS5#TRMPBF

Part No LT3001IS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36VIN 4W NO-OPTO ISO FLYBACK CON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Flyback Switching Regulator IC Positive Fixed 5V 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT3001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT3001IS5#TRMPBFCT, 161-LT3001IS5#TRMPBFDKR, 161-LT3001IS5#TRMPBFTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924099-LT3001IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3001IS5#TRMPBF CAD Model

Description

Product Overview: LT3001IS5#TRMPBF from Analog Devices Inc.

The LT3001IS5#TRMPBF is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This LDO is engineered to provide stable and reliable power supply in a wide range of applications, making it an ideal choice for sensitive analog circuits, microprocessors, and microcontrollers where a steady voltage is crucial.

Key Features

  • Output Voltage Range: The LT3001IS5#TRMPBF provides an adjustable output voltage range, ensuring flexibility across various applications.
  • Low Dropout Voltage: Designed to maintain regulation with minimal difference between the input and output voltages, this LDO enhances efficiency and is suitable for low-voltage operations.
  • High Output Current: Capable of delivering a substantial amount of current to the load, this device can support applications with higher power demands.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus ensuring longevity and reliability.
  • Stable with Low ESR Capacitors: The LT3001IS5#TRMPBF is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the need for additional external components.

Applications

This versatile LDO can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure

Package and Availability

The LT3001IS5#TRMPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes for high-volume production. The 'MPBF' suffix indicates the device's compliance with lead-free and RoHS standards, making it an environmentally friendly choice for modern electronics.

Conclusion

Analog Devices Inc.'s LT3001IS5#TRMPBF is a robust and efficient solution for a variety of power regulation needs. Its combination of low dropout performance, thermal protection, and compatibility with low ESR capacitors makes it a highly reliable component for ensuring stable operation in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess