EN
  • EN
  • DE

LT3015MPMSE#PBF

Part No LT3015MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 1.5A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Negative Adjustable Output 1.5A 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LT3015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924120-LT3015MPMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015MPMSE#PBF CAD Model

Description

Product Overview: LT3015MPMSE#PBF from Analog Devices Inc.

The LT3015MPMSE#PBF is a high-performance, low dropout negative linear regulator designed by Analog Devices Inc., a leader in precision engineering. This regulator is part of the LT3015 series, which is renowned for its robustness, reliability, and high-quality power management capabilities. The LT3015MPMSE#PBF is specifically designed to cater to applications requiring a negative voltage rail with a high degree of accuracy and minimal noise.

This linear regulator offers a wide input voltage range from -1.8V to -30V, making it versatile for various applications. It provides an adjustable output voltage from -1.22V to -29.5V, which can be set with external resistors. This flexibility ensures that the LT3015MPMSE#PBF can be tailored to the specific needs of the end application, whether it's for industrial, automotive, or communication systems.

The device boasts an impressive low dropout voltage of only 310mV at full load, which enhances efficiency and allows for operation close to the input voltage. This low dropout performance is critical in battery-powered devices where maximizing the usage of the available voltage is essential.

With a maximum output current of 1.5A, the LT3015MPMSE#PBF is capable of powering a wide range of components and circuits. The regulator's current limit protection ensures that the device and the system are safeguarded against overcurrent conditions, enhancing system reliability.

Noise is a critical parameter in sensitive applications, and the LT3015MPMSE#PBF excels with a low noise output of only 40µVRMS over a 10Hz to 100kHz bandwidth. This low noise characteristic makes it suitable for precision instrumentation, medical equipment, and high-end audio applications where maintaining signal integrity is paramount.

The LT3015MPMSE#PBF is available in a thermally efficient MSOP-12 package, which is designed to minimize the footprint on the PCB while providing excellent thermal performance. This package ensures that the regulator can maintain a stable temperature even under heavy load conditions, contributing to the long-term reliability of the device.

In summary, the LT3015MPMSE#PBF from Analog Devices Inc. is a versatile, high-performance negative linear regulator that offers a perfect blend of efficiency, low noise, and robust protection features. It is an ideal choice for designers looking to enhance the performance of their power management systems in a wide array of negative voltage applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1638 $57.1466
15+ $6.6985 $100.4775
24+ $6.4892 $155.7408
32+ $6.2799 $200.9568
42+ $6.0706 $254.9652
56+ $5.4426 $304.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess