EN
  • EN
  • DE

LT3042MPMSE#PBF

Part No LT3042MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT3042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924141-LT3042MPMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3042MPMSE#PBF CAD Model

Description

The LT3042MPMSE#PBF is a state-of-the-art linear regulator from Analog Devices Inc., designed to deliver optimal performance for noise-sensitive applications. This high-performance regulator is engineered to provide ultra-low noise and high power supply rejection ratio (PSRR) which makes it an ideal choice for RF and analog circuitry requiring a pristine power supply.

Key Features:

  • Ultra-Low Noise Output: The LT3042 boasts an exceptional low noise output of only 0.8µVRMS (10Hz to 100kHz), making it perfect for sensitive electronic applications where noise can significantly impact performance.
  • High PSRR: With a high PSRR of 79dB at 1MHz, this regulator can effectively suppress any power supply ripple and noise, ensuring a stable and clean output voltage.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, offering flexibility across various applications and ensuring compatibility with a broad range of input sources.
  • Adjustable Output Voltage: The output voltage can be set from 0V to 15V, providing versatility for different voltage requirements.
  • Low Dropout Voltage: The low dropout voltage design allows for efficient operation even with minimal difference between the input and output voltages.
  • Thermal Protection: The LT3042MPMSE#PBF is equipped with internal thermal limit protection to safeguard the device under high-temperature conditions.
  • Package: It comes in a 12-lead MSOP package with an exposed pad for enhanced thermal performance.

Applications:

The LT3042MPMSE#PBF is ideally suited for applications that demand the highest level of power integrity. These include:

  • High-end audio equipment
  • Precision data conversion systems
  • RF applications
  • Sensitive instrumentation
  • Medical equipment
  • Automotive infotainment systems

With its exceptional performance characteristics, the LT3042MPMSE#PBF from Analog Devices Inc. sets the standard for clean, reliable power in advanced electronic systems. Its robust design and versatile features make it an indispensable component for engineers seeking to optimize their designs for noise immunity and power stability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2927 $51.0489
17+ $5.9838 $101.7246
26+ $5.7968 $150.7168
36+ $5.6098 $201.9528
47+ $5.4228 $254.8716
62+ $4.8618 $301.4316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess