Product Overview: LT3088EDD#PBF
The LT3088EDD#PBF is a robust, high-performance linear regulator from Analog Devices Inc., designed to provide precision voltage control in a wide array of applications. Its unique design ensures stability and reliability, making it an excellent choice for demanding environments where consistent power delivery is critical.
Key Features
- Extended Safe Operating Area: The LT3088 is built to withstand high input-to-output voltage differentials, ensuring safe operation under a variety of conditions.
- Low Dropout Voltage: With a dropout voltage of only 350mV at full load, it can maintain regulation with minimal input-to-output voltage, maximizing efficiency.
- Wide Output Range: The output voltage is adjustable from 0V to 36V, providing versatility for diverse applications.
- Adjustable Current Limit: The regulator features an externally settable current limit, offering additional protection for sensitive loads.
- Thermal Protection: Over-temperature protection is integrated to prevent damage from overheating.
- Stable with Ceramic Capacitors: The device remains stable with low-ESR ceramic capacitors, reducing the need for additional external components.
Applications
The LT3088EDD#PBF is ideal for a range of applications that require precise voltage regulation, including but not limited to:
- Industrial Controls
- Automotive Electronics
- Telecommunications Infrastructure
- Portable and Battery-Powered Equipment
- Power Supplies
Package and Quality
The LT3088EDD#PBF comes in a compact DFN-12 package, which is highly suitable for space-constrained applications. Analog Devices Inc. ensures high-quality manufacturing standards, providing reliability and performance that engineers trust.
Conclusion
With its robust design, flexible output range, and numerous protective features, the LT3088EDD#PBF from Analog Devices Inc. stands as a top-tier choice for designers looking to implement a dependable linear regulator into their power management solutions.