EN
  • EN
  • DE
  • IT

LT3091HFE#PBF

Part No LT3091HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 1.5A 16TSSOP  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -36V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) -32V
Voltage Dropout (Max) 0.45V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 50.5 µA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT3091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3091HFE#PBF
Standard Package 95
Win Source Part Number 1009804-LT3091HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3091HFE#PBF CAD Model

Description

Analog Devices Inc. Presents the LT3091HFE#PBF

The LT3091HFE#PBF is a high-performance, negative linear regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator is part of the LT3091 series and offers a wide array of features that make it suitable for a diverse range of applications, including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The LT3091 can handle an input voltage range from -1.5V to -36V, providing flexibility in various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage from -0.8V to -32V, which allows for precise control over the power supplied to sensitive components.
  • High Output Current: This regulator can deliver up to 1.5A of continuous output current, making it suitable for powering a wide range of loads.
  • Low Dropout Voltage: The low dropout voltage of only 350mV at full load enhances the efficiency of the regulator and ensures stable operation even with low input-to-output voltage differentials.
  • Excellent Noise Performance: With an output noise as low as 27µVRMS over a 10Hz to 100kHz bandwidth, the LT3091HFE#PBF is ideal for noise-sensitive applications such as precision instrumentation and audio equipment.
  • Robust Protection Features: Built-in protection mechanisms include current limiting, thermal shutdown, and reverse battery protection, safeguarding the regulator and connected devices from potential damage.

Package and Reliability:

The LT3091HFE#PBF is packaged in a thermally efficient, 16-lead TSSOP with exposed pad (FE) package, which allows for effective heat dissipation and compact PCB design. The part is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme environments.

Applications:

  • Power Supplies for Sensitive Equipment
  • Post-Regulation for Switching Supplies
  • Automotive Power Systems
  • Instrumentation Amplifiers
  • Portable Battery-Powered Devices
  • High-Quality Audio Applications

With its robust design, versatile features, and dependable performance, the LT3091HFE#PBF from Analog Devices Inc. is a top choice for engineers looking for a negative linear regulator that can meet the demands of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1943 $60.7772
9+ $12.4671 $112.2039
13+ $12.0775 $157.0075
18+ $11.6879 $210.3822
23+ $11.2983 $259.8609
30+ $10.1295 $303.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess