EN
  • EN
  • DE

NCP136AFCRC040T2G

Part No NCP136AFCRC040T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 700 MA VERY LOW DROPOUT BIAS RAI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series -
Package Tape & Reel
Product Status Last Time Buy
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.06V @ 700mA
Current - Output 700mA
Current - Quiescent (Iq) 110 µA
PSRR -
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.4x0.8)
Base Product Number NCP136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372452-NCP136AFCRC040T2G
Ultra Librarian 3D Model Ultra Librarian NCP136AFCRC040T2G CAD Model

Description

ON Semiconductor NCP136AFCRC040T2G Voltage Regulator

The NCP136AFCRC040T2G is a high-performance, low-dropout voltage regulator (LDO) from ON Semiconductor, designed to deliver a stable and reliable power supply in a wide array of electronic applications. This LDO regulator is a perfect choice for systems that require efficient power conversion with minimal power loss, ensuring enhanced battery life and improved system reliability.

Key Features

  • Output Voltage: The NCP136AFCRC040T2G provides a fixed output voltage of 4.0V, which is ideal for powering sensitive electronic circuits that require a stable supply voltage.
  • High Accuracy: This LDO offers excellent load and line regulation, maintaining a high level of accuracy and stability under varying input voltages and output loads.
  • Low Dropout: The low dropout characteristic of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, which is particularly beneficial in battery-operated devices.
  • Current Capability: It is capable of supplying up to 300 mA of output current, catering to a broad range of power requirements for different electronic components.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from potential damage due to overheating.
  • Overcurrent Protection: The NCP136AFCRC040T2G is also equipped with current limit protection, which helps prevent damage to the device during output overload conditions.
  • Low Quiescent Current: Its low quiescent current makes it an energy-efficient choice for battery-powered applications, contributing to longer operation times between charges.
  • Package Type: The regulator is offered in a compact, surface-mount DFN6 package, making it suitable for space-constrained applications.

Applications

The NCP136AFCRC040T2G is versatile and can be used in various applications including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Smart home and IoT devices
  • Consumer electronics

With its combination of features, the NCP136AFCRC040T2G from ON Semiconductor is an excellent choice for designers looking for a reliable LDO voltage regulator that can provide a consistent power supply while maximizing energy efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3943 $51.2590
310+ $0.3236 $100.3160
480+ $0.3135 $150.4800
660+ $0.3033 $200.1780
855+ $0.2932 $250.6860
1,145+ $0.2629 $301.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess