EN
  • EN
  • DE

LM51561DSSR

Part No LM51561DSSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2.2MHZ WIDE INPUT NONSYNCHRONOUS  /  Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97V ~ 60V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM51561DSSRCT,296-LM51561DSSRTR,296-LM51561DSSRDKR
Standard Package 3,000
Win Source Part Number 1070165-LM51561DSSR
Ultra Librarian 3D Model Ultra Librarian LM51561DSSR CAD Model

Description

The LM51561DSSR is a versatile and efficient step-down (buck) converter from Texas Instruments, designed to provide a reliable power management solution for a wide range of applications. This advanced integrated circuit (IC) is engineered to convert higher input voltages to a lower output voltage with high efficiency, making it an ideal choice for battery-powered devices, embedded systems, and portable electronics.

Key Features

  • Wide Input Voltage Range: The LM51561DSSR operates with an input voltage range from 3.8V to 65V, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage from as low as 0.8V up to 93% of the input voltage, providing flexibility to meet the requirements of the target application.
  • High Efficiency: With its advanced design, the LM51561DSSR achieves high efficiency, which translates to less heat generation and longer battery life in portable applications.
  • Integrated MOSFET: The inclusion of a high-side MOSFET simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, allowing for reduced electromagnetic interference (EMI) and noise-sensitive applications.
  • Thermal Shutdown: The LM51561DSSR features thermal shutdown protection, which safeguards the device and the system from damage due to overheating.

Applications

  • Portable Electronics
  • Automotive Systems
  • Power Supplies
  • Industrial Equipment
  • Telecommunications

The LM51561DSSR is offered in a small-outline package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for designers looking for a high-performance buck converter. With its comprehensive protection features and wide operating range, the LM51561DSSR from Texas Instruments stands out as a high-quality power management solution for your next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5124 $52.9340
85+ $1.2410 $105.4850
125+ $1.2022 $150.2750
175+ $1.1634 $203.5950
225+ $1.1246 $253.0350
300+ $1.0083 $302.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,125 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess