The MAX1820XEBC+T is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This high-performance component is engineered to meet the rigorous demands of power regulation in compact and energy-efficient applications.
Key Features
- High Efficiency: The device is optimized for high efficiency, which is critical for prolonging battery life in portable devices.
- Small Footprint: It comes in a compact package, making it ideal for space-constrained applications.
- Wide Input Voltage Range: The PMIC supports a broad input voltage range, accommodating various power sources and systems.
- Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
- Low Dropout: The low dropout (LDO) feature enables the regulator to continue operating even when the input voltage is very close to the output voltage, which is essential for battery-operated devices.
Applications
The MAX1820XEBC+T is ideally suited for a diverse array of applications where efficient power management is paramount. These include, but are not limited to:
- Portable and handheld devices
- Wireless communication equipment
- Battery-powered gadgets
- Smart wearables
- Medical monitoring systems
Technical Specifications
Parameter
Value
Input Voltage (min)
2.5V
Input Voltage (max)
5.5V
Output Voltage
Adjustable
Package Type
TQFN-EP
Operating Temperature
-40°C to +85°C
With its robust design and comprehensive feature set, the MAX1820XEBC+T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation electronic products.