EN
  • EN
  • DE
  • IT

LT3091HT7#PBF

Part No LT3091HT7#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 1.5A TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Negative Adjustable Output 1.5A TO-220-7
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 150°C
Mounting Through Hole
Package TO-220-7 (Formed Leads)
Case / Package TO-220-7
Family Name LT3091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924161-LT3091HT7#PBF
Ultra Librarian 3D Model Ultra Librarian LT3091HT7#PBF CAD Model

Description

Product Overview: LT3091HT7#PBF from Analog Devices Inc.

The LT3091HT7#PBF is a high-performance, adjustable linear voltage regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator operates with an input voltage range of 1.8V to 20V and delivers up to 1.5A of continuous output current with an adjustable output voltage from 0.8V to V<sub>IN - 0.5V. The LT3091 is part of the LT3090 series, which is known for its robustness, precision, and flexibility, making it an ideal choice for a wide range of applications.

One of the standout features of the LT3091HT7#PBF is its extended operating temperature range. With a high-temperature rating, it is specifically designed to perform reliably in demanding thermal environments, making it suitable for industrial, automotive, and military applications where standard temperature components may not suffice.

The device incorporates advanced design techniques to ensure high accuracy and low dropout voltage. It utilizes a current reference architecture to provide regulation with a typical dropout voltage of only 300mV at full load. This makes the LT3091HT7#PBF highly efficient and ideal for applications where power dissipation needs to be minimized.

In terms of protection, the LT3091HT7#PBF includes several features to safeguard against abnormal operating conditions. It offers reverse battery protection, current limiting, and thermal shutdown. Additionally, the device possesses the ability to parallel multiple regulators for higher output current or heat spreading, further enhancing its versatility.

The LT3091HT7#PBF is available in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal performance. Its compact form factor and low external part count make it an excellent choice for space-constrained applications.

Whether you're designing power supplies for sensitive analog circuits, precision data acquisition systems, or rugged industrial machinery, the LT3091HT7#PBF from Analog Devices Inc. offers a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2125 $69.6375
6+ $19.0462 $114.2772
9+ $18.4510 $166.0590
12+ $17.8558 $214.2696
15+ $17.2606 $258.9090
20+ $15.4750 $309.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess