EN
  • EN
  • DE

LT3508HFE#TRPBF

Part No LT3508HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.7V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 35.28V
Current - Output 1.4A
Frequency - Switching 920kHz ~ 1.06MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT3508
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851855-LT3508HFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3508HFE#TRPBF CAD Model

Description

Product Overview: LT3508HFE#TRPBF

The LT3508HFE#TRPBF is a high-performance dual-channel step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integration. This advanced power management IC is specifically engineered to cater to the demanding requirements of automotive, industrial, and distributed power applications.

Key Features

  • Dual Independent Channels: The LT3508HFE#TRPBF features two independent DC/DC converters, which can deliver up to 1.25A of continuous output current per channel.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 3.2V to 36V, making it suitable for applications with varying input supplies, including those from unregulated sources.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 2.2MHz or synchronize it to an external clock, allowing flexibility in component selection and optimization of size and efficiency.
  • Robust Thermal Performance: The LT3508HFE#TRPBF comes in a thermally efficient 16-lead TSSOP package with enhanced thermal performance, ensuring reliable operation even in high-temperature environments.
  • Integrated Boost Diodes: The inclusion of internal boost diodes reduces external component count and simplifies the design process.
  • Low Dropout Operation: Its low dropout operation ensures continued functionality even with minimal input-to-output voltage differential, which is critical during automotive cold crank or brownout conditions.
  • Protection Features: The device includes features such as overvoltage protection, overtemperature protection, and a power good flag to ensure safe and reliable operation.

Applications

The LT3508HFE#TRPBF is ideal for a wide range of applications, including:

  • Automotive and heavy equipment
  • Industrial control systems
  • Distributed power systems
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3508HFE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring dependable performance in the most challenging conditions. With its advanced features and robust design, the LT3508HFE#TRPBF is the ideal solution for designers looking to create efficient, reliable power management systems.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess