EN
  • EN
  • DE

LT3514EUFD#PBF

Part No LT3514EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3.2V to 36V Step Down Triple-Out 2A/1A/1A Automotive 28-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Current - Output 1 2 A
Current - Output 2 1 A
Lead Free Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Min Input Voltage 3.2 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 3
Number of Pins 28
Output Current 1 A
Output Type Adjustable
Output Voltage 36 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2.1 MHz
Synchronous Rectifier No
Voltage - Output 1 36 V
Voltage - Output 2 36 V
Win Source Part Number 1071652-LT3514EUFD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3514EUFD#PBF CAD Model

Description

The LT3514EUFD#PBF is a high-performance, multi-channel LED driver integrated circuit from Analog Devices Inc., a renowned leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits used in virtually all types of electronic equipment.

Key Features

  • Multiple Independent LED Channels: This device supports multiple LED strings, providing flexibility for various lighting configurations and applications.
  • Wide Input Voltage Range: The LT3514EUFD#PBF operates over a broad input voltage range, accommodating a variety of power supplies and ensuring compatibility with different system designs.
  • Integrated 2.3A Switch: Equipped with a high-power internal switch, this driver can deliver substantial current to drive high-brightness LEDs, making it suitable for demanding lighting applications.
  • PWM Dimming Capability: The driver includes pulse-width modulation dimming control, allowing for precise adjustment of LED brightness and power management.
  • Robust Thermal Performance: The device's thermal management features ensure reliable operation even in environments with elevated temperatures.

Applications

The LT3514EUFD#PBF is ideal for a wide range of lighting applications, including:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • Display Backlighting

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The LT3514EUFD#PBF is manufactured to stringent specifications and is designed for robust performance in challenging environments.

Environmental Compliance

This product complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials and is suitable for use in environmentally-sensitive applications.

Ordering Information

The part number LT3514EUFD#PBF denotes the specific package and temperature grade of the LED driver. For detailed ordering and shipping information, customers should consult the product datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5110 $58.0440
9+ $11.9065 $107.1585
14+ $11.5344 $161.4816
18+ $11.1623 $200.9214
24+ $10.7903 $258.9672
32+ $9.6740 $309.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,606 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess