EN
  • EN
  • DE

LT3593ES6#TRMPBF

Part No LT3593ES6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 45MA TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 45mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT3593
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3593ES6#TRMPBFTR, LT3593ES6TRMPBF, LT3593ES6#TRMPBFDKR, LT3593ES6#TRMPBFCT, LT3593ES6#TRMPBF-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924177-LT3593ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3593ES6#TRMPBF CAD Model

Description

Product Overview: LT3593ES6#TRMPBF by Analog Devices Inc.

The LT3593ES6#TRMPBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact, efficient, and versatile IC is ideal for driving LEDs in a wide range of applications, including portable devices, automotive lighting, display backlighting, and general illumination.

Key Features

  • Adjustable Output Voltage: The device can drive up to 10 white LEDs in series from a 2.7V to 5.5V input, providing a flexible solution for various LED configurations and ensuring consistent brightness.
  • High Efficiency: With an integrated Schottky diode and 1.2MHz fixed switching frequency, the LT3593ES6#TRMPBF minimizes power loss and improves overall system efficiency, making it suitable for battery-powered applications.
  • Small Footprint: Housed in a tiny SOT-23 package, this LED driver IC saves valuable board space, which is crucial for compact electronic devices.
  • Dimming Capability: It features True Color PWM™ dimming, which delivers constant LED color with deep dimming capability, enhancing the user experience in display applications.

Applications

With its robust design and versatile features, the LT3593ES6#TRMPBF is well-suited for a variety of applications, including:

  • Portable Lighting
  • Automotive Interior and Exterior Lighting
  • Display Backlighting for Mobile Devices
  • General LED Illumination

Product Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3593ES6#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance. The product is available in a RoHS-compliant and lead-free package, reflecting the company's dedication to environmental sustainability.

In summary, the LT3593ES6#TRMPBF from Analog Devices Inc. is a highly efficient, versatile, and compact solution for LED driving applications, delivering consistent performance and quality that designers and engineers can rely on.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7720 $52.8080
33+ $3.0950 $102.1350
51+ $2.9983 $152.9133
69+ $2.9015 $200.2035
90+ $2.8048 $252.4320
120+ $2.5147 $301.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess