EN
  • EN
  • DE

LT3651IUHE-4.2#PBF

Part No LT3651IUHE-4.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Height 800 µm
Lead Free Yes
Max Charge Current 4 A
Max Input Voltage 32 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 32 V
Min Input Voltage 4.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.8 V
Number of Cells 1
Number of Outputs 1
Number of Pins 36
Output Current 4 A
Output Voltage 4.2 V
RoHS Compliant
Win Source Part Number 1010536-LT3651IUHE-4.2#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3651IUHE-4.2#PBF CAD Model

Description

Analog Devices Inc. LT3651IUHE-4.2#PBF Battery Charger IC

The LT3651IUHE-4.2#PBF is a highly efficient, single-cell, 4.2V lithium-ion/polymer battery charger IC from the reputable Analog Devices Inc. This sophisticated integrated circuit is designed to optimize the charging process for portable devices, ensuring a safe and rapid charge cycle for high-capacity batteries.

With an operating voltage range from 4.95V to 32V, the LT3651IUHE-4.2#PBF can handle a wide array of power sources, including solar panels, making it an ideal choice for diverse applications. Its adjustable charge current up to 2A allows users to tailor the charging process to the needs of their specific battery, while the IC's final float voltage accuracy of ±0.35% ensures a precise and full charge every time.

The LT3651IUHE-4.2#PBF incorporates an array of safety features that protect both the battery and the charger itself. It includes programmable charge current limits, which prevent overheating and overcharging, and thermal regulation, which automatically adjusts the charge current to maintain a safe temperature. Additionally, the IC has an automatic recharge feature that initiates a new charging cycle if the battery voltage falls below a set threshold, maintaining the battery's charge over extended periods of non-use.

One of the standout features of the LT3651IUHE-4.2#PBF is its C/10 charge termination, which stops the charging process when the current falls to one-tenth of the programmed maximum, indicating a full battery. Moreover, the charger IC supports an instant-on feature even with a depleted battery, providing system power immediately when a source is connected, which is critical for applications requiring uninterrupted power.

The IC is housed in a compact 3mm x 3mm QFN package, making it suitable for space-constrained applications. Its small footprint, combined with a minimal external component count, allows for a cost-effective and efficient design for any portable charging solution. The LT3651IUHE-4.2#PBF is also characterized by its robustness and reliability, with built-in protection against reverse battery installation and short-circuit conditions.

Overall, the LT3651IUHE-4.2#PBF from Analog Devices Inc. is a versatile and reliable solution for modern battery charging applications, offering both performance and peace of mind for designers and end-users alike.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess