EN
  • EN
  • DE

R5F21262SDFP#V2

Part No R5F21262SDFP#V2
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 32
Number of UART Channels 2
RoHS Compliant
Win Source Part Number 1008834-R5F21262SDFP#V2
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F21262SDFP#V2 CAD Model

Description

The R5F21262SDFP#V2 is a microcontroller from the R8C family manufactured by Renesas Electronics America. It is a compact and cost-effective microcontroller suitable for a variety of embedded control applications. The R8C family is known for its balance of performance, low power consumption, and a wide range of peripherals.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Industrial Control: Employed in simple industrial control systems and monitoring equipment.
  • Motor Control: Utilized in small motor control applications, such as fan control.
  • Security Systems: Integrated into alarm systems and security devices.
  • Appliance Control: Used to control various functions in household appliances.

Features:

  • R8C CPU Core: Features a 16-bit R8C CPU core for efficient processing.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for timing and control tasks.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C communication protocols.
  • A/D Converter: Integrated analog-to-digital converter for analog signal acquisition.

Benefits:

  • Low Power Consumption: Ideal for battery-powered applications.
  • Compact Size: Suitable for space-constrained designs.
  • Cost-Effective: Provides a balance of performance and cost.
  • Versatile Functionality: Supports a wide range of applications with its integrated peripherals.
  • Easy Development: Supported by Renesas development tools and resources.

Additional Details:

The R5F21262SDFP#V2 operates within a specified voltage and temperature range. The package type is likely an LFQFP (Low-profile Fine Pitch Quad Flat Package). The 'V2' likely represents a specific revision of the device. Consult the Renesas website for the datasheet, which contains detailed information on memory size, clock frequency, pinout, electrical characteristics, and programming specifications. Development tools, such as the Renesas Integrated Development Environment (IDE), are used for programming and debugging the microcontroller.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess