EN
  • EN
  • DE

5962-89571

Part No 5962-89571
Manufacturer Agilent(Hewlett-Packard)
Catalog Hard To Find
Description Hermetically Sealed, Very High Speed, Logic Gate Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1129398-5962-89571
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-89571 CAD Model

Description

The 5962-89571 is a high-reliability integrated circuit (IC) manufactured by Agilent (formerly Hewlett-Packard). This part is designed for use in demanding applications, often military or aerospace, requiring robust performance and extended operating life. Due to the part number's format (5962-), it is likely a military-standard microcircuit, which signifies it meets stringent quality and reliability criteria.

Applications

  • Aerospace Systems: Used in flight control systems, navigation systems, and communication systems.
  • Military Equipment: Employed in radar systems, communication equipment, and electronic warfare systems.
  • Industrial Control Systems: Utilized in critical control applications requiring high reliability.
  • Medical Devices: Integrated into medical imaging equipment and life support systems.
  • High-Reliability Computing: Used in mission-critical computing systems.

Features

  • Military Standard Compliance: Meets stringent military specifications for quality and reliability.
  • Extended Temperature Range: Operates reliably over a wide temperature range.
  • Radiation Hardened: Resistant to radiation effects in space or nuclear environments.
  • High Performance: Offers excellent performance characteristics for demanding applications.
  • Long Lifespan: Designed for extended operating life in harsh environments.

Benefits

  • Enhanced Reliability: Military-grade construction ensures high reliability in critical applications.
  • Stable Performance: Consistent performance over a wide range of operating conditions.
  • Robust Design: Withstands harsh environmental conditions, including extreme temperatures and radiation.
  • Extended Operating Life: Designed for long-term use in demanding applications.
  • Improved System Performance: High-performance characteristics enhance overall system performance.

Technical Specifications

Due to the specific nature of military-standard microcircuits, detailed technical specifications are often proprietary and not publicly available. However, typical parameters for such devices include:

  • Operating Temperature Range: -55°C to +125°C or wider.
  • Supply Voltage: Varies depending on the specific IC function.
  • Power Dissipation: Varies depending on the specific IC function.
  • Radiation Hardness: Specified level of radiation resistance.
  • Packaging: Hermetically sealed package for environmental protection.

The exact function of the 5962-89571 can only be determined by consulting specific documentation or datasheets, which may be restricted. Its use is generally restricted to authorized personnel and applications requiring military-standard components.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess