EN
  • EN
  • DE

LT3663IDCB#TRPBF

Part No LT3663IDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description .2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Duty Cycle 92 %
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 7.5 V
Mount Surface Mount
Nominal Supply Current 2.4 mA
Number of Outputs 1
Number of Pins 8
Output Current 1.2 A
Output Type Adjustable
Output Voltage 5.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 1.5 MHz
Synchronous Rectifier No
Win Source Part Number 1071667-LT3663IDCB#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3663IDCB#TRPBF CAD Model

Description

Product Overview: LT3663IDCB#TRPBF

The LT3663IDCB#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to provide efficient power management for a wide range of applications. This compact and versatile component is capable of delivering up to 400mA of continuous output current from a 4.3V to 40V input voltage range, making it an excellent choice for automotive, industrial, and distributed power systems.

Key Features

  • Wide Input Voltage Range: With an operating range of 4.3V to 40V, the LT3663IDCB#TRPBF is suitable for applications that experience wide voltage fluctuations, ensuring reliable performance even in challenging environments.
  • High Output Current: This regulator can provide a steady 400mA output, which is ideal for powering a variety of low-power devices and circuits.
  • Adjustable Switching Frequency: The switching frequency of the LT3663IDCB#TRPBF can be adjusted between 300kHz and 2.2MHz, allowing designers to optimize efficiency and component size.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating, ensuring long-term reliability.
  • Low Dropout Operation: The low dropout capability of this regulator ensures efficient operation even when the input voltage is close to the output voltage.

Applications

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable electronic devices

Package and Quality

The LT3663IDCB#TRPBF comes in a compact 6-pin DFN package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance or durability. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed to meet stringent quality standards, ensuring consistent and reliable operation in a variety of conditions.

Whether you are designing power supplies for automotive systems, industrial machinery, or portable electronics, the LT3663IDCB#TRPBF offers a robust and efficient solution that can simplify your design process and enhance the overall performance of your application.

You May Also Be Interested in

Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess