EN
  • EN
  • DE

LT3663IMS8E-3.3#TRPBF

Part No LT3663IMS8E-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT3663
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878732-LT3663IMS8E-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3663IMS8E-3.3#TRPBF CAD Model

Description

Product Overview: LT3663IMS8E-3.3#TRPBF

The LT3663IMS8E-3.3#TRPBF is a high-performance, fixed frequency step-down switching regulator from Analog Devices Inc. Designed to deliver a fixed output voltage of 3.3V, this regulator is an ideal choice for a wide range of applications requiring efficient power conversion and management.

Key Features

  • Output Voltage: This device provides a stable 3.3V output, making it suitable for powering 3.3V logic and digital circuits.
  • Input Voltage Range: The regulator operates over a wide input voltage range from 7.5V to 36V, accommodating a variety of power sources including industrial supplies and automotive batteries.
  • Output Current: It can deliver up to 400mA of continuous output current, sufficient for a host of small to medium power applications.
  • High Efficiency: With its internal low RDS(ON) power switch, the LT3663IMS8E-3.3#TRPBF achieves high efficiency, which is crucial for thermal management and energy savings.
  • Thermal Protection: The device includes thermal shutdown protection that prevents damage from overheating, ensuring reliable operation under various conditions.
  • Frequency: The switching frequency is fixed at 2MHz, allowing the use of small surface mount inductors and capacitors, which minimizes the footprint and cost of the overall power supply design.
  • Package: It is offered in a compact MSOP-8 package, optimized for space-constrained applications.

Applications

The LT3663IMS8E-3.3#TRPBF is versatile and can be used in various applications, including:

  • Automotive and industrial power systems
  • Portable and battery-powered equipment
  • Embedded systems
  • Point of load power supplies
  • Telecommunications and networking devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3663IMS8E-3.3#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications. Additionally, the product is available in a tape and reel package, denoted by the #TRPBF suffix, which facilitates automated pick-and-place manufacturing processes, ensuring high assembly efficiency and reliability.

With its robust design, high efficiency, and compact size, the LT3663IMS8E-3.3#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable power solution into their systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2630 $84.2630
2+ $69.1383 $138.2766
3+ $66.9785 $200.9355
4+ $64.8174 $259.2696
5+ $62.6564 $313.2820
7+ $56.1757 $393.2299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess