EN
  • EN
  • DE

RH5RL31AA-T1-F

Part No RH5RL31AA-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294622-RH5RL31AA-T1-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RL31AA-T1-F CAD Model

Description

The RH5RL31AA-T1-F is a voltage regulator manufactured by Ricoh, designed to provide a stable and consistent 3.1V output. As part of the RH5RL series, it is characterized by its low dropout voltage and low power consumption, making it particularly suitable for battery-powered and portable devices. The regulator ensures reliable performance by maintaining a steady voltage supply to the connected components.

Applications:

  • Microcontroller Power Supplies: Supplying a stable 3.1V to ensure consistent operation of microcontrollers.
  • Portable Electronics: Regulating voltage in smartphones, tablets, portable media players, and other handheld devices.
  • Battery-Powered Equipment: Ensuring stable power for sensors, IoT devices, and other systems operating on battery power.
  • Wireless Communication Devices: Powering RF transceivers and other components used in wireless communication.
  • Memory Backup Systems: Maintaining voltage levels in memory backup circuits to prevent data loss.

Features:

  • Output Voltage: Fixed 3.1V output for accurate and stable voltage regulation.
  • Low Dropout Voltage: Maintains a stable output even when the input voltage is close to the output voltage, enhancing efficiency.
  • Low Quiescent Current: Minimizes power consumption, thus extending the battery life of portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current conditions.
  • Small Package: Compact size allows for easy integration into space-constrained designs.
  • High Accuracy: Provides a stable and precise output voltage, ensuring reliable performance.

Benefits:

  • Consistent Power Supply: Ensures a stable and reliable voltage for connected components, promoting consistent operation.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and connected circuits from damage.
  • Design Versatility: Small size facilitates integration into compact and portable devices, allowing for flexible designs.
  • Improved System Reliability: Enhances the overall system performance and reliability by delivering a clean and stable voltage.

The RH5RL31AA-T1-F is packaged in a compact form, making it suitable for applications where space is at a premium. Its low dropout voltage characteristic allows it to maintain a stable output even when the input voltage is nearing the output voltage. The built-in overcurrent protection safeguards the regulator and connected circuits from damage caused by short circuits or excessive current draw. This voltage regulator is designed to provide efficient power management in a wide array of electronic applications, ensuring a stable and reliable 3.1V output.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7563 $58.5378
15+ $8.0053 $120.0795
23+ $7.7558 $178.3834
31+ $7.5052 $232.6612
40+ $7.2546 $290.1840
54+ $6.5050 $351.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess