EN
  • EN
  • DE

LT3686AHMSE#TRPBF

Part No LT3686AHMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 12MSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 37V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3686
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382585-LT3686AHMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3686AHMSE#TRPBF CAD Model

Description

Product Overview: LT3686AHMSE#TRPBF

The LT3686AHMSE#TRPBF is a high-performance, adjustable frequency, 2A step-down switching regulator from Analog Devices Inc., designed to deliver precision, efficiency, and versatility for a wide range of applications. This advanced power management IC is well-suited for portable devices, automotive applications, and complex industrial equipment requiring a stable and efficient power supply.

Key Features

  • High Efficiency: The LT3686AHMSE#TRPBF is capable of converting a higher voltage input to a lower voltage output with minimal power loss, making it ideal for battery-powered devices where extending battery life is crucial.
  • Wide Input Range: With an operating input voltage range from 3.6V to 36V, this regulator accommodates a variety of power sources, including single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, allowing designers to optimize the regulator for efficiency or component size. A higher switching frequency can lead to smaller external components, while a lower frequency can improve efficiency.
  • Robust Thermal Performance: The device is offered in a thermally efficient MSOP-16E package, which aids in heat dissipation and ensures reliable operation even in high-temperature environments.
  • Integrated Features: It includes a soft-start feature to minimize inrush current and output overshoot at startup. Additionally, it has a power good flag, tracking capability, and protection features like over-temperature and over-current protection.

Applications

  • Automotive Power Systems
  • Portable Instruments
  • Industrial Supplies
  • Distributed Power Systems

The LT3686AHMSE#TRPBF by Analog Devices Inc. represents a blend of performance and flexibility that is essential for modern electronic designs. Its ability to handle a wide range of input voltages and its adjustable features make it a versatile solution for power regulation challenges. Moreover, the device's robust protection features ensure that it can operate reliably in the face of fluctuating conditions and potential fault states, making it a trustworthy choice for critical applications.

Whether for use in the demanding environments of automotive electronics, the precision requirements of portable instruments, or the robust needs of industrial power systems, the LT3686AHMSE#TRPBF stands out as a compact, efficient, and reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess