EN
  • EN
  • DE

LT3688IUF#PBF

Part No LT3688IUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 800MA DL 24QFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 24-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 36V
Current - Output 800mA
Frequency - Switching 500kHz ~ 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LT3688
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878737-LT3688IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT3688IUF#PBF CAD Model

Description

Product Overview: LT3688IUF#PBF from Analog Devices Inc.

The LT3688IUF#PBF is a high-performance, step-down switching regulator IC crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This compact and efficient power management component is designed to meet the rigorous demands of a wide array of applications, ranging from automotive and industrial systems to portable devices and telecommunications equipment.

Key Features

  • Wide Input Voltage Range: The LT3688IUF#PBF operates with an input voltage range of 3.6V to 36V, making it versatile for use in systems with varying power supplies.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 2.4MHz, allowing for flexibility in balancing efficiency and component size.
  • High Efficiency: With its low dropout operation and Burst Mode® technology, the device ensures high efficiency across a wide range of load currents.
  • Robust Thermal Performance: The IC is housed in a 3mm x 3mm QFN package with excellent thermal performance, ensuring reliable operation even in high-temperature environments.
  • Integrated Fault Protection: It features overtemperature protection, overvoltage protection, and short-circuit protection, enhancing system reliability and safety.
  • Low Shutdown Current: The shutdown current is minimized to less than 1µA, which is ideal for battery-powered applications where power conservation is critical.

Applications

  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Telecommunications infrastructure
  • Power supply modules

The LT3688IUF#PBF is engineered for ease of use, featuring internal compensation, a fixed frequency, and the ability to work with small inductors and capacitors to minimize the overall solution footprint. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and efficient power conversion solution.

With its superior performance and versatility, the LT3688IUF#PBF from Analog Devices Inc. stands out as a top-tier component for any power management design, delivering the quality and reliability that engineers around the world have come to expect from Analog Devices products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess