EN
  • EN
  • DE

LT3689HMSE-5#TRPBF

Part No LT3689HMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 700MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 700mA
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3689
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878739-LT3689HMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3689HMSE-5#TRPBF CAD Model

Description

Product Overview: LT3689HMSE-5#TRPBF

The LT3689HMSE-5#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator is designed to deliver a fixed 5V output from a wide input voltage range, making it ideal for a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The LT3689HMSE-5#TRPBF operates from an input voltage range of 4.5V to 36V, accommodating a variety of power sources and ensuring stable operation even during supply fluctuations.
  • Fixed 5V Output Voltage: The device provides a regulated 5V output, which is commonly required for digital circuits, microcontrollers, and other logic-level devices.
  • High Efficiency: With its advanced design, the regulator maintains high efficiency across a wide range of load currents, minimizing power loss and heat generation.
  • Adjustable Switching Frequency: Users can set the switching frequency from 300kHz to 2.2MHz with an external resistor, allowing flexibility in optimizing the balance between efficiency and external component size.
  • Thermal Protection: The device includes thermal shutdown protection, which helps prevent damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Robust Packaging: The LT3689HMSE-5#TRPBF is offered in a thermally efficient MSOP-16E package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

The versatility of the LT3689HMSE-5#TRPBF makes it suitable for a wide array of applications. It is particularly well-suited for automotive power systems, where the wide input voltage range can handle the variable conditions of automotive batteries. It is also ideal for powering microcontrollers and other sensitive electronics in industrial control systems, where stable voltage is critical for reliable operation. Additionally, the compact size and adjustable frequency make it a good choice for portable and space-limited applications such as handheld devices.

Conclusion:

The LT3689HMSE-5#TRPBF from Analog Devices Inc. is a robust and flexible step-down switching regulator designed to meet the needs of a broad spectrum of applications. With its wide input voltage range, fixed 5V output, high efficiency, and thermal protection, it offers a reliable power solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess