EN
  • EN
  • DE

LT3692AIUH#TRPBF

Part No LT3692AIUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A DL 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 34.2V
Current - Output 3.5A
Frequency - Switching 110kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LT3692
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878741-LT3692AIUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3692AIUH#TRPBF CAD Model

Description

Analog Devices Inc. LT3692AIUH#TRPBF Overview

The LT3692AIUH#TRPBF is a high-performance, versatile step-down switching regulator designed by Analog Devices Inc., a leading global semiconductor company recognized for its innovative analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This regulator is part of the expansive LT® series of power management solutions, meticulously engineered to cater to a wide array of applications, including industrial, automotive, communications, and high-end consumer electronics.

Key Features and Benefits

  • Wide Input Voltage Range: The LT3692AIUH#TRPBF operates with an input voltage range of 3.6V to 36V, making it suitable for use with a variety of supply voltages, from single-cell Li-Ion batteries to automotive inputs and industrial supplies.
  • Adjustable Switching Frequency: The device allows for a switching frequency that can be programmed between 250kHz to 2.25MHz, enabling designers to optimize the performance for efficiency or component size.
  • Dual Channel Output: With two internal 3.5A switches, the regulator supports dual channel outputs, which provides flexibility in designing multi-output power supply systems.
  • Robust Thermal Performance: The LT3692AIUH#TRPBF comes in a thermally efficient 32-lead QFN package, ensuring reliable operation even in thermally challenging environments.
  • Integrated Fault Protection: The device includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, enhancing system safety and reliability.
  • Adjustable Soft-Start: To prevent inrush current at startup, the regulator offers an adjustable soft-start function, which allows for a controlled ramp-up of output voltage.

Applications

The robust design and flexible feature set of the LT3692AIUH#TRPBF make it an excellent choice for a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Distributed Power Supply Systems
  • Battery-Powered Equipment
  • Point-of-Load Applications
  • Telecommunications Infrastructure

With its durable construction and advanced power management capabilities, the LT3692AIUH#TRPBF from Analog Devices Inc. stands out as a reliable and efficient solution for sophisticated power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4130 $57.6520
9+ $11.8261 $106.4349
14+ $11.4565 $160.3910
19+ $11.0870 $210.6530
24+ $10.7174 $257.2176
32+ $9.6087 $307.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,046 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess