EN
  • EN
  • DE

LT3695EMSE-5#PBF

Part No LT3695EMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 16MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3695
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3695EMSE5PBF,-2735-LT3695EMSE-5#PBF
Standard Package 37
Win Source Part Number 1071680-LT3695EMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3695EMSE-5#PBF CAD Model

Description

Product Overview: LT3695EMSE-5#PBF

The LT3695EMSE-5#PBF is a high-performance step-down switching regulator manufactured by Analog Devices Inc. This component is designed to manage a wide input voltage range, making it an ideal choice for a variety of applications that require efficient power conversion. The device is housed in an MSOP-16 package, offering a compact footprint for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT3695EMSE-5#PBF operates from an input voltage range of 4V to 36V, accommodating fluctuations in power supply and making it suitable for automotive and industrial applications.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 300kHz to 2.5MHz, designers can optimize the trade-off between efficiency and external component size.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces external component count, which can lead to cost savings and a more reliable end product.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and maximizes battery life when used in portable devices.
  • Robust Thermal Performance: The MSOP-16 package is designed to provide excellent thermal performance, ensuring the device operates reliably over its entire temperature range.

Applications

The LT3695EMSE-5#PBF is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Telecommunications equipment
  • Industrial controls
  • Portable electronic devices
  • Distributed power systems

Reliability and Protection

Analog Devices Inc. has equipped the LT3695EMSE-5#PBF with several protective features to ensure reliable operation under adverse conditions. These include overvoltage protection, overtemperature protection, and a current limit function. Furthermore, the device's robust package and design contribute to its durability and longevity in demanding environments.

In summary, the LT3695EMSE-5#PBF from Analog Devices Inc. is a highly capable and reliable step-down switching regulator that offers versatility, efficiency, and protection for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess