EN
  • EN
  • DE

TNR5C271K-T

Part No TNR5C271K-T
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 374642-TNR5C271K-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNR5C271K-T CAD Model

Description

The TNR5C271K-T is a transient voltage suppressor (TVS) varistor from NEC-TOKIN, designed to protect electronic circuits from voltage surges and transient events. The "-T" suffix indicates that the component is supplied on tape for automated assembly. It is effective in protecting sensitive components against electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Power Supplies: Offers surge protection for various types of power supplies.
  • Industrial Control Systems: Protects sensitive industrial control circuitry from voltage transients.
  • Consumer Electronics: Safeguards electronic devices like televisions, computers, and appliances against power line disturbances.
  • Telecommunications Equipment: Protects communication lines and equipment from voltage surges.
  • Automotive Electronics: Provides surge protection for automotive electronic control units (ECUs).

Features

  • High Surge Current Capability: Able to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of voltage levels and applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Taped for Automated Assembly: Facilitates high-volume manufacturing by enabling automatic placement on circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic systems by preventing voltage fluctuations.
  • Cost-Effective Protection: Provides an efficient solution for protecting against transient voltage events.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Improved Manufacturing Efficiency: The taped version reduces assembly time and cost in high-volume production.

The TNR5C271K-T varistor is constructed using a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, its resistance rapidly decreases, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Manufacturer: NEC-TOKIN
  • Varistor Voltage: Typically around 270V (this can vary slightly depending on the exact specifications)
  • Surge Current: Capability varies depending on the waveform and duration of the surge.
  • Operating Temperature: -40°C to +85°C (typical)
  • Package: Typically a disc-shaped package with radial leads.
  • Packaging: Taped for automated assembly.

The robust design and reliable performance of the TNR5C271K-T, combined with its suitability for automated assembly, make it a popular choice for surge protection in a wide range of electronic applications. The NEC-TOKIN brand is known for quality and reliability.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess