EN
  • EN
  • DE

LT3757AIDD#TRPBF

Part No LT3757AIDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost, Flyback, SEPIC Regulator Positive and Negative Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 2.9V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3757AIDD#TRPBFCT, 505-LT3757AIDD#TRPBFDKR, 505-LT3757AIDD#TRPBFTR, LT3757AIDD#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878762-LT3757AIDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3757AIDD#TRPBF CAD Model

Description

Product Overview: LT3757AIDD#TRPBF by Analog Devices Inc.

The LT3757AIDD#TRPBF, from the reputable manufacturer Analog Devices Inc., is a versatile and highly efficient DC/DC controller designed for use in a wide range of power conversion applications. This component is engineered to drive high current LEDs, charge batteries, and generate bias voltages, making it an ideal solution for various industries, including automotive, industrial, telecommunications, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4.5V to 40V, accommodating fluctuations in power supply and enabling it to support multiple applications.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency from 100kHz to 1MHz, which allows designers to optimize the size and response of the external components.
  • Robust Output Voltage Control: The LT3757AIDD#TRPBF can produce a fixed output voltage or a variable output by utilizing an external resistor divider, providing flexibility in output voltage design.
  • High-Efficiency Operation: With its current-mode control and internal soft-start, the device ensures high-efficiency operation and minimizes inrush current during startup.
  • Protection Features: The product includes a range of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable performance and longevity.

Applications

The LT3757AIDD#TRPBF is suitable for a variety of applications, such as:

  • Boost Converters
  • SEPIC Converters
  • Inverting Converters
  • LED Drivers
  • Constant Current/Constant Voltage Regulators

Package and Quality

This component is offered in a compact 10-pin DFN package, which is optimized for space-constrained applications. The LT3757AIDD#TRPBF is also RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance for critical applications.

Whether you're designing power supplies for commercial systems or sophisticated automotive electronics, the LT3757AIDD#TRPBF by Analog Devices Inc. delivers the performance, flexibility, and reliability that modern electronic applications demand.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9577 $133.9154
3+ $64.8648 $194.5944
4+ $62.7731 $251.0924
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess