EN
  • EN
  • DE

LM22673MR-5.0

Part No LM22673MR-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR, VOLTAGE-MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM22673
Standard Package 71 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614432-LM22673MR-5.0
Ultra Librarian 3D Model Ultra Librarian LM22673MR-5.0 CAD Model

Description

The LM22673MR-5.0 is an integrated circuit (IC) power management solution designed for automotive applications. It is a DC-DC switching regulator that provides a fixed 5V output voltage with a maximum output current of 3A.

  • Output Voltage: Fixed 5V
  • Maximum Output Current: 3A
  • Input Voltage Range: 4.5V to 42V
  • Topology: Buck
  • Switching Frequency: 500kHz
  • Mounting: Surface mount
  • Package: 8-PowerSOIC
  • Pieces in Bulk: 71
  • Synchronous Rectification: No
  • Temperature Range: -40°C to 125°C
  • Compliance: AEC-Q100
  • Manufacturer: National Semiconductor (TI)
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5691 $50.1219
22+ $4.5696 $100.5312
34+ $4.4268 $150.5112
47+ $4.2840 $201.3480
61+ $4.1412 $252.6132
81+ $3.7128 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess