EN
  • EN
  • DE

LT3758MPMSE

Part No LT3758MPMSE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Flyback, SEPIC Regulator Positive or Negative, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 5.5V ~ 100V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924197-LT3758MPMSE
Ultra Librarian 3D Model Ultra Librarian LT3758MPMSE CAD Model

Description

Introducing the LT3758MPMSE from Analog Devices Inc.

The LT3758MPMSE is a sophisticated DC/DC controller designed to cater to a broad range of power conversion applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this high-performance component is engineered to drive high power outputs with remarkable efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 100V, making it versatile for various applications, from automotive to industrial power systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 1MHz, allowing designers to balance efficiency with external component size.
  • High Boost Ratios: The LT3758MPMSE is capable of very high boost ratios, enabling it to generate high output voltages from a low input voltage, a critical feature for applications such as LED drivers or telecom power supplies.
  • Robust Thermal Performance: Packaged in a thermally efficient MSE package, this product is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.

Multiple Topologies Supported

One of the notable advantages of the LT3758MPMSE is its flexibility in supporting multiple topologies. Whether your design requires a boost, SEPIC, or an inverting topology, this controller can adapt to meet the specific needs of your power supply design.

Protection Features

Safety and durability are paramount in power design, and the LT3758MPMSE does not disappoint. It includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown to protect the system in abnormal conditions.

Applications

Due to its robust design and flexible capabilities, the LT3758MPMSE is an excellent choice for a wide array of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Lighting
  • Telecommunication Infrastructure
  • Portable Electronics
  • Battery-Powered Systems

In conclusion, the LT3758MPMSE from Analog Devices Inc. represents a powerful solution for designers looking to create efficient, reliable, and versatile power systems. Its wide input voltage range, adjustable switching frequency, and ability to support various topologies make it a highly adaptable component for modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess