EN
  • EN
  • DE

LM7808CT/NOPB

Part No LM7808CT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 8V 1A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name LM7808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM7808CT, *LM7808CT/NOPB, LM7808, LM7808CT, LM7808CT-ND, LM7808CT-NDR
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923308-LM7808CT/NOPB
Ultra Librarian 3D Model Ultra Librarian LM7808CT/NOPB CAD Model

Description

The LM7808CT/NOPB is a three-terminal positive voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM78xx series, which are fixed-voltage integrated circuits (ICs) that provide a stable output voltage against variations in input voltage, load conditions, and temperature changes.

Key Features

  • Output Voltage: The LM7808CT/NOPB provides a fixed output voltage of 8V, which is suitable for a wide range of electronic applications requiring a stable voltage source.
  • Output Current: It can deliver up to 1A of output current, making it capable of powering small to medium-sized electronic devices.
  • Thermal Overload Protection: The device includes a thermal overload protection feature that shuts down the regulator to prevent damage in the event of excessive power dissipation.
  • Short Circuit Protection: Additionally, the LM7808CT/NOPB is equipped with short circuit protection, which helps to safeguard the regulator and the connected load from potential short-circuit conditions.
  • No External Components Required: This voltage regulator is designed to work without the need for external components, although it is recommended to use input and output capacitors for optimal performance.
  • TO-220 Package: The device is available in a TO-220 package, which is known for its ease of installation and robustness, making it suitable for commercial-grade applications.
  • Lead-Free and RoHS Compliant: The LM7808CT/NOPB is compliant with RoHS directives, making it an environmentally friendly choice for electronic designs.

Applications

The LM7808CT/NOPB is versatile and can be used in various applications, including:

  • Power supplies for consumer electronics
  • Linear power regulators in embedded systems
  • Post-regulation for switching power supplies
  • Fixed voltage power source for small motors, sensors, and other electronic components

Summary

In summary, the LM7808CT/NOPB from Texas Instruments is a reliable and robust voltage regulator that offers a fixed 8V output with 1A current capability. Its built-in protection features and ease of use make it an excellent choice for a variety of power regulation needs in electronic circuits.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5040 $50.4000
245+ $0.4136 $101.3320
375+ $0.4007 $150.2625
520+ $0.3877 $201.6040
670+ $0.3748 $251.1160
895+ $0.3360 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess