EN
  • EN
  • DE

RH5RE40AA-T1

Part No RH5RE40AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294532-RH5RE40AA-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RE40AA-T1 CAD Model

Description

The RH5RE40AA-T1 is a 4.0V fixed output voltage regulator manufactured by Ricoh. It is designed to provide a stable and reliable power source for a variety of electronic applications. The "-T1" suffix typically indicates a specific packaging or tape & reel option for automated assembly.

Applications

  • Microcontroller Power Supply: Provides a stable 4.0V supply for microcontrollers in various embedded systems.
  • Sensor Power: Regulates voltage for sensors requiring a consistent 4.0V supply for accurate measurements.
  • Portable Electronics: Suitable for use in devices like smartphones, tablets, and other battery-powered gadgets.
  • IoT Devices: Powers various components in Internet of Things (IoT) devices requiring a regulated 4.0V.
  • Industrial Control Systems: Used in industrial automation and control systems needing a reliable 4.0V power source.

Features

  • Fixed 4.0V Output: Delivers a precise and stable 4.0V output voltage.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Overcurrent Protection: Includes a current limiting circuit to protect the device and the load.
  • Thermal Shutdown Protection: Shuts down the device when the temperature exceeds a safe limit, preventing damage.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Accuracy: Offers a high level of accuracy in the output voltage regulation.

Benefits

  • Stable Power: Provides a consistent and reliable 4.0V power source, ensuring optimal performance of connected devices.
  • Longer Battery Life: Efficient regulation helps extend battery life in portable devices.
  • Protection: Overcurrent and thermal shutdown features protect against potential damage.
  • Easy Integration: Small package allows for easy integration into various electronic designs.
  • Enhanced Reliability: Contributes to the overall reliability and stability of the electronic system.

Additional Details

The RH5RE40AA-T1 typically requires external capacitors for input and output filtering to ensure stable operation. Refer to the datasheet for specific recommended component values and layout guidelines. The datasheet will specify input voltage ranges, output current capabilities, quiescent current, and operating temperature ranges. It's designed for low-noise applications, making it suitable for sensitive electronic circuits. The "-T1" suffix indicates tape and reel packaging for automated assembly processes. The specific package type will also be detailed in the datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess