EN
  • EN
  • DE

LT3781IG

Part No LT3781IG
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 9V ~ 18V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name LT3781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878769-LT3781IG
Ultra Librarian 3D Model Ultra Librarian LT3781IG CAD Model

Description

Introducing the LT3781IG from Analog Devices Inc.

The LT3781IG is a cutting-edge power management integrated circuit (IC) designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This robust IC is specifically engineered to cater to a wide array of applications, including automotive, industrial, telecommunications, and high-end consumer electronics, where efficient power regulation is imperative.

Key Features of the LT3781IG

  • Wide Input Voltage Range: The LT3781IG operates over a broad input voltage spectrum, making it versatile for various power supply configurations.
  • High Efficiency: With its advanced design, the IC ensures high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Adjustable Frequency: Users can adjust the switching frequency, allowing for flexibility in design and optimization of component sizes and efficiency.
  • Dual Output Capability: This IC can manage dual outputs, streamlining the design of complex power systems that require multiple voltage levels.
  • Robust Thermal Performance: Housed in a thermally efficient package, the LT3781IG is capable of operating in challenging thermal environments without compromising performance.

Applications

The versatility of the LT3781IG makes it suitable for a wide range of applications. It is particularly beneficial in scenarios that require precise power regulation, such as:

  • Automotive electronics, where consistent and reliable power delivery is needed for safety and performance.
  • Industrial systems that demand rugged and durable components capable of withstanding harsh environments.
  • Telecommunication infrastructure, where power efficiency and reliability are critical for continuous operation.
  • High-end consumer electronics that require compact and energy-efficient power solutions.

Summary

The LT3781IG from Analog Devices Inc. exemplifies a powerful solution for modern power management challenges. Its wide input voltage range, high efficiency, adjustable frequency, and dual output capability make it an ideal choice for designers looking to create sophisticated yet reliable systems. Whether it's automotive, industrial, telecommunications, or consumer electronics, the LT3781IG stands as a testament to Analog Devices Inc.'s commitment to innovation and excellence in power management technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1805 $66.5415
7+ $18.1995 $127.3965
10+ $17.6308 $176.3080
14+ $17.0620 $238.8680
18+ $16.4933 $296.8794
24+ $14.7870 $354.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess