EN
  • EN
  • DE

LT3798HMSE#PBF

Part No LT3798HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Converter Offline Flyback Topology 500Hz ~ 150KHz 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 10V ~ 38V
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT3798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878771-LT3798HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3798HMSE#PBF CAD Model

Description

Analog Devices Inc. Product Overview: LT3798HMSE#PBF

The LT3798HMSE#PBF is a highly versatile and robust LED controller integrated circuit (IC) designed and manufactured by Analog Devices Inc. This innovative component is specifically engineered to address the needs of high-performance LED driving applications, providing a comprehensive solution for managing and controlling LED illumination systems with precision and efficiency.

Key Features

  • Wide Input Voltage Range: The LT3798HMSE#PBF is capable of handling a broad range of input voltages, making it suitable for various applications, including industrial and automotive lighting systems.
  • High Efficiency: With its advanced design, this LED controller ensures high efficiency in LED driving, reducing power loss and heat generation in the system.
  • Integrated Fault Protection: The device comes with built-in features for open and short-circuit LED protection, ensuring reliability and longevity of the lighting system.
  • Dimming Capabilities: It supports both PWM and analog dimming methods, offering flexibility in controlling the brightness levels of the LEDs.
  • Thermal Management: The LT3798HMSE#PBF includes thermal shutdown functionality, protecting the system from overheating and potential damage.

Applications

The LT3798HMSE#PBF is ideal for a wide range of applications where efficient LED driving is crucial. It is commonly used in:

  • Automotive lighting
  • Industrial and commercial lighting systems
  • Street and area lighting
  • Architectural lighting
  • Emergency vehicle lighting

With its robust design and advanced features, the LT3798HMSE#PBF by Analog Devices Inc. stands out as a top choice for designers and engineers looking for a reliable and efficient solution for their LED lighting systems. Its combination of performance, protection, and versatility makes it an excellent component for ensuring optimal operation and longevity of high-demand lighting applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4393 $67.4393
3+ $55.3349 $166.0047
4+ $53.6059 $214.4236
5+ $51.8757 $259.3785
6+ $50.1466 $300.8796
8+ $44.9595 $359.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess