EN
  • EN
  • DE

LT3958IUHE#PBF

Part No LT3958IUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 5V to 80V Inv/Step Up Single-Out 80V Automotive 28-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 80 V
Min Input Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Nominal Supply Current 1.6 mA
Number of Outputs 1
Number of Pins 28
Output Current 3.3 A
Output Type Adjustable
Output Voltage 80 V
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Synchronous Rectifier No
Topology Boost, Flyback
Win Source Part Number 1071713-LT3958IUHE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3958IUHE#PBF CAD Model

Description

Product Overview: LT3958IUHE#PBF by Analog Devices Inc.

The LT3958IUHE#PBF is a versatile, high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to cater to a wide array of applications requiring efficient power conversion, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT3958IUHE#PBF operates with an input voltage range from 3V to 60V, accommodating a variety of power sources and ensuring flexibility across different platforms.
  • Adjustable Switching Frequency: With a programmable switching frequency ranging from 100kHz to 1MHz, this converter allows designers to optimize performance for specific applications, balancing efficiency and component size.
  • High-Efficiency Operation: The device is designed for high-efficiency power conversion, which can help reduce power losses and improve overall system performance.
  • Multiple Topology Support: It supports boost, SEPIC (Single-Ended Primary-Inductor Converter), and inverting topologies, providing a versatile solution for various circuit designs.

Robust Protection Features

The LT3958IUHE#PBF incorporates several protection features to ensure reliable operation under adverse conditions. These include overvoltage protection, thermal shutdown, and frequency foldback, which help to prevent damage from overcurrents, excessive heat, and other potentially harmful scenarios.

Package and Temperature Range

Enclosed in a compact 36-lead QFN package, the LT3958IUHE#PBF is designed to save space on the PCB while still offering excellent thermal performance. It is rated for operation over a junction temperature range of -40°C to +125°C, making it suitable for use in environments with varying temperature conditions.

Applications

With its robust feature set and wide input voltage range, the LT3958IUHE#PBF is an ideal choice for a range of applications, including:

  • LED drivers for backlighting and general illumination
  • Automotive and industrial power systems
  • Portable electronics
  • Telecommunications infrastructure

Analog Devices Inc.'s commitment to quality and performance is evident in the LT3958IUHE#PBF, making it a reliable and efficient choice for your next power conversion project.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8036 $55.2144
9+ $11.3261 $101.9349
14+ $10.9721 $153.6094
19+ $10.6182 $201.7458
25+ $10.2643 $256.6075
33+ $9.2024 $303.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess