EN
  • EN
  • DE

LT3959IUHE#PBF

Part No LT3959IUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 1.6V to 40V Inv/Step Up Single-Out 1.6V to 40V 6A Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Lead Free Yes
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Voltage 40 V
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Number of Outputs 1
Number of Pins 28
Output Current 6 A
Output Type Adjustable, Fixed
Output Voltage 800 mV
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier No
Topology Boost, Cuk, SEPIC
Win Source Part Number 1004927-LT3959IUHE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3959IUHE#PBF CAD Model

Description

The LT3959IUHE#PBF is a versatile DC/DC converter produced by Analog Devices Inc., a leading company in the semiconductor industry. This high-performance product is designed to cater to a wide range of applications, including automotive, industrial, and telecommunications systems. The LT3959IUHE#PBF stands out for its ability to perform in both step-up (boost) and step-down (buck) modes, as well as buck-boost configurations, making it a highly flexible component for power management solutions.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage ranging from 2.5V to 40V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 60V, ensuring compatibility with various loads and system requirements.
  • High Efficiency: The LT3959IUHE#PBF is designed to maximize energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Multiple Topology Support: It supports boost, SEPIC, and inverting topologies, providing design flexibility for engineers.
  • Integrated Features: The product includes an integrated 6A, 70V switch, which reduces external component count and simplifies circuit design.
  • Frequency Synchronization: It offers the ability to synchronize to an external clock, which is vital for noise-sensitive applications.

Applications

The LT3959IUHE#PBF is suitable for a variety of applications including:

  • LED Driver Circuits
  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Battery-Powered Devices
  • Portable Electronics

Quality and Reliability

Analog Devices Inc. ensures that the LT3959IUHE#PBF meets the highest standards of quality and reliability. The product is available in a 5x5 mm QFN package, which is both space-efficient and robust for various environmental conditions. With its advanced features and dependable performance, the LT3959IUHE#PBF is an ideal choice for designers looking for a versatile power conversion solution.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess