EN
  • EN
  • DE

LT3964HUHE#TRPBF

Part No LT3964HUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR I2C 36QFN / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) I²C, PWM Dimming 36-QFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 36V
Frequency 2MHz
Dimming I2C, PWM
Applications Automotive, General Purpose, Industrial, Medical
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LT3964
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1012424-LT3964HUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3964HUHE#TRPBF CAD Model

Description

The LT3964HUHE#TRPBF is a high-performance, dual-channel LED driver with integrated MOSFETs, manufactured by Analog Devices Inc. This LED driver is designed to provide a complete solution for driving LEDs over a wide range of input voltages, making it ideal for various lighting applications.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 36V, this LED driver can accommodate a variety of power supplies and fluctuations in power availability.
  • Dual Channel: It features two independently controlled LED driver channels, allowing for precise control of multiple LED arrays or configurations.
  • Integrated 40V, 1.6A Switches: The inclusion of internal switches simplifies the circuit design and reduces the need for external components.
  • Adjustable Frequency: The switching frequency can be adjusted from 200kHz to 2MHz, providing flexibility to optimize for efficiency or to avoid critical frequencies in noise-sensitive applications.
  • True Color PWM Dimming: The device supports True Color PWM dimming, delivering consistent color with dimming ratios up to 4000:1, ideal for high-dynamic-range lighting applications.
  • Thermal Protection: With built-in thermal shutdown, the LT3964HUHE#TRPBF is protected from overheating, ensuring longevity and reliability.

Applications

Suitable for a range of applications, the LT3964HUHE#TRPBF is an excellent choice for automotive and industrial lighting, general purpose LED illumination, and architectural lighting. Its robust design and versatile features make it adaptable to both simple and complex lighting systems.

Package and Availability

The device is available in a compact QFN package, which is designed for space-constrained applications. It is also provided in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient handling and manufacturing processes.

Manufacturer

Analog Devices Inc. is renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The LT3964HUHE#TRPBF is a testament to their commitment to providing innovative and reliable solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess