EN
  • EN
  • DE

LT3971AIMSE#TRPBF

Part No LT3971AIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.19V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT3971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878783-LT3971AIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3971AIMSE#TRPBF CAD Model

Description

Product Overview: LT3971AIMSE#TRPBF from Analog Devices Inc.

The LT3971AIMSE#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc. that offers a compact, efficient, and versatile solution for a wide range of power supply applications. This regulator is part of the extensive LT series known for their reliability and precision in managing power requirements in electronic circuits.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.3V to 38V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 1.19V to 30V, which can be set using external resistors, allowing for high flexibility in different design requirements.
  • High Efficiency: With its integrated 3.5A switch, the LT3971AIMSE#TRPBF can deliver efficiencies as high as 93%, which helps in reducing power loss and heat dissipation in the system.
  • Low Ripple Burst Mode® Operation: This feature ensures low output ripple and high efficiency at light loads, making it ideal for battery-operated devices where energy conservation is crucial.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against damage from overheating.
  • Robust Packaging: Housed in a 16-lead MSOP package with an exposed pad for enhanced thermal performance, the LT3971AIMSE#TRPBF is designed for space-constrained applications.

Applications:

The versatile nature of the LT3971AIMSE#TRPBF makes it suitable for a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Handheld Devices
  • Medical Equipment
  • Power Supplies for Sensors and Instrumentation

Quality and Reliability:

Analog Devices Inc. is known for their commitment to quality and the LT3971AIMSE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The product is available in a RoHS-compliant package, indicating adherence to environmental regulations.

In summary, the LT3971AIMSE#TRPBF from Analog Devices Inc. is a highly efficient, versatile, and reliable step-down switching regulator that is well-suited for a wide range of power management applications where performance and compact design are key considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess