EN
  • EN
  • DE
  • IT

LT4363HMS-2#PBF

Part No LT4363HMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878824-LT4363HMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363HMS-2#PBF CAD Model

Description

Product Overview: LT4363HMS-2#PBF from Analog Devices Inc.

The LT4363HMS-2#PBF is a high-performance surge stopper designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to protect sensitive electronic components from high voltage transients and overcurrent events, ensuring the longevity and reliability of your electronic systems.

Key Features

  • Wide Operating Voltage Range: The LT4363HMS-2#PBF can handle a broad range of input voltages, making it versatile for various applications.
  • Overvoltage and Overcurrent Protection: This surge stopper is designed to safeguard against voltage spikes and current surges, providing robust protection for your electronics.
  • Adjustable Output Clamp: Users can set the desired output clamp voltage, allowing for customization based on specific circuit requirements.
  • Low Quiescent Current: It features a low idle current draw, which helps to minimize power consumption when the device is in standby mode.
  • High Reliability: Manufactured by Analog Devices, the LT4363HMS-2#PBF is built to meet high-quality standards, ensuring reliable performance in critical applications.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent damage from excessive heat.

Applications

The LT4363HMS-2#PBF is suitable for a variety of applications where voltage and current protection is crucial. It is commonly used in automotive environments, industrial systems, avionics, and any application that is exposed to potential high voltage transients or requires robust power management.

Product Specifications

The LT4363HMS-2#PBF comes in a compact MSOP-12 package, which is ideal for space-constrained applications. It operates within an industrial temperature range, ensuring consistent performance under varying environmental conditions. The device's part number reflects its configuration and packaging, with the "#PBF" suffix indicating lead-free and RoHS-compliant construction.

Conclusion

With its advanced features and reliable performance, the LT4363HMS-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the protection and durability of their electronic systems. Its ability to manage extreme voltage conditions and its user-configurable settings make it a versatile and essential component in any high-stress electrical environment.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4994 $62.4970
10+ $10.2559 $102.5590
16+ $9.9354 $158.9664
21+ $9.6149 $201.9129
27+ $9.2944 $250.9488
37+ $8.3329 $308.3173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess