EN
  • EN
  • DE
  • IT

LT4363HS-2#TRPBF

Part No LT4363HS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 14 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LT4363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT4363HS-2#TRPBF-ND, 505-LT4363HS-2#TRPBFDKR, 505-LT4363HS-2#TRPBFCT, 505-LT4363HS-2#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878826-LT4363HS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363HS-2#TRPBF CAD Model

Description

Analog Devices Inc. Product Overview: LT4363HS-2#TRPBF

The LT4363HS-2#TRPBF is a high-performance surge stopper integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This device is engineered to protect sensitive electronic systems from high voltage surges and overcurrent conditions, ensuring reliability and longevity in a wide range of applications.

Constructed with robust technology, the LT4363HS-2#TRPBF is capable of controlling the gate voltage of an external N-channel MOSFET to act as a variable resistor during transient conditions. This approach allows the device to clamp the output voltage to a safe level without the need for bulky and expensive transient voltage suppressors (TVS) or clamping devices.

Featuring a wide operating voltage range from 4V to 80V, the LT4363HS-2#TRPBF is versatile enough to be used in a variety of systems, including automotive, industrial control, avionics, and power supplies. Its high surge capability makes it particularly suitable for environments where electrical transients can pose a significant risk to sensitive circuitry.

The LT4363HS-2#TRPBF comes in a thermally enhanced 16-lead plastic ePad MSOP package, which is designed to improve heat dissipation, ensuring stable operation under high power conditions. The device also includes a fault output to indicate overcurrent or overvoltage conditions, as well as an adjustable undervoltage lockout to prevent the system from operating at dangerously low voltages.

Key features of the LT4363HS-2#TRPBF include:

  • Wide operation range: 4V to 80V
  • Adjustable overvoltage control
  • Adjustable undervoltage lockout
  • Overcurrent protection with foldback limiting
  • Reverse input protection to -60V
  • Indefinite short-circuit and overcurrent protection
  • Thermally enhanced 16-lead MSOP package

With its combination of features, the LT4363HS-2#TRPBF is a reliable and essential component for protecting sophisticated electronics from voltage and current transients. Analog Devices Inc. has designed this product with the precision and durability that customers have come to expect from their high-quality electronic components.

You May Also Be Interested in

Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0819 $55.4095
11+ $9.0929 $100.0219
18+ $8.8087 $158.5566
24+ $8.5246 $204.5904
31+ $8.2404 $255.4524
41+ $7.3880 $302.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess