EN
  • EN
  • DE

LT5400AHMS8E-1#PBF

Part No LT5400AHMS8E-1#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 12 Weeks
Features 10k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924246-LT5400AHMS8E-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400AHMS8E-1#PBF CAD Model

Description

The LT5400AHMS8E-1#PBF from Analog Devices Inc. is a high-precision matched resistor network that offers excellent stability and accuracy for precision circuit applications. This component is a quad resistor network with each resistor offering a tight matching tolerance, making it an ideal choice for applications requiring a high degree of precision and low temperature coefficient.

Key Features:

  • Resistor Values: The LT5400AHMS8E-1#PBF has a resistance value of 10kΩ per resistor, providing a consistent performance across the network.
  • Matched Tolerance: The resistors are matched to within ±0.01% tolerance, ensuring minimal deviation between the resistors in the network.
  • Temperature Coefficient: With a low temperature coefficient of ±1ppm/°C, the network provides stable performance over a wide range of temperatures.
  • Package: Encased in an MSOP-8 package, this product is designed for space-saving on the PCB while maintaining robustness and reliability.
  • Quality and Reliability: Manufactured by Analog Devices Inc., a leader in precision technology, this resistor network is built to deliver high-quality performance and consistency.

Applications:

The LT5400AHMS8E-1#PBF is versatile and can be used in various high-precision applications, including:

  • Difference Amplifiers
  • Precision Voltage Dividers
  • Bridge Circuits
  • Data Acquisition Systems
  • Instrumentation

Product Benefits:

The LT5400AHMS8E-1#PBF offers several benefits to designers looking for precision and stability in their circuit designs. The matched resistors reduce the need for manual calibration, saving time and resources in the manufacturing process. The low temperature coefficient contributes to consistent performance, which is critical in sensitive applications. The compact MSOP-8 package allows for efficient use of PCB space without compromising on quality.

With its precision, reliability, and compact form factor, the LT5400AHMS8E-1#PBF from Analog Devices Inc. is an excellent choice for any application requiring a high-precision matched resistor network.

You May Also Be Interested in

Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8713 $62.6139
6+ $17.1252 $102.7512
10+ $16.5900 $165.9000
13+ $16.0548 $208.7124
17+ $15.5197 $263.8349
22+ $13.9142 $306.1124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess