EN
  • EN
  • DE

SS256M32V01MD1LPF-107BT

Part No SS256M32V01MD1LPF-107BT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR3 256Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942937-SS256M32V01MD1LPF-107BT
Series *
Ultra Librarian 3D Model Ultra Librarian SS256M32V01MD1LPF-107BT CAD Model

Description

The SS256M32V01MD1LPF-107BT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. It's designed as an embedded storage solution offering a balance of performance, reliability, and power efficiency for mobile and embedded applications.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices
  • GPS Navigation Systems
  • Embedded Computing

Features:

  • Capacity: 256Mb x 32
  • eMMC Interface: Supports standard eMMC protocols for high-speed data transfer.
  • NAND Flash Memory: Uses NAND flash technology for non-volatile data storage.
  • Integrated Controller: Includes an embedded controller to manage memory operations and error correction.
  • Low Power Consumption: Designed for energy efficiency, crucial for portable devices.
  • Small Form Factor: Compact size for integration in space-constrained environments.

Benefits:

  • Fast Boot Times: Enables rapid system startup and application loading.
  • Reliable Data Storage: Provides dependable and secure storage for critical information.
  • Extended Battery Life: Reduced power consumption contributes to longer battery life in portable devices.
  • Simplified System Integration: The built-in controller streamlines design and development processes.
  • Enhanced Performance: Boosts overall system responsiveness and performance.

Additional Details:

The SS256M32V01MD1LPF-107BT eMMC device is specifically designed for use in mobile and embedded systems that require reliable and high-performance storage. The integrated controller manages various aspects of NAND flash memory, including wear leveling, error correction, and bad block management, ensuring data integrity and extending the lifespan of the device.

This eMMC device is suitable for a wide range of applications, including smartphones, tablets, and other portable devices. Its small size and low power consumption make it an ideal choice for applications where space and energy efficiency are paramount.

The specific speed and performance characteristics of the SS256M32V01MD1LPF-107BT are determined by the eMMC standard and the device's internal configuration.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,482 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess