EN
  • EN
  • DE

SKY73420-11

Part No SKY73420-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description 698-915MHZ DUAL CHANNEL MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type CDMA, GSM, WCDMA
Frequency 650MHz ~ 950MHz
Number of Mixers 2
Gain 8.1dB
Noise Figure 9.3dB
Current - Supply 310mA
Supply Voltage (V) 5V
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805390-SKY73420-11
Ultra Librarian 3D Model Ultra Librarian SKY73420-11 CAD Model

Description

The SKY73420-11 is a CDMA, GSM, and WCDMA RF front-end module manufactured by Skyworks Solutions Inc. It operates at a frequency range of 650MHz to 950MHz and has a gain of 8.1dB.

  • Frequency Range: 650MHz to 950MHz
  • Gain: 8.1dB
  • Mixers: 2
  • Noise Figure: 9.3dB
  • Current Supply: 310mA
  • Package: 36-QFN (6x6)
  • Supply Voltage: 5V
  • Status: Obsolete (end of life)
  • Popularity: Medium
  • Manufacturer Pack Quantity: 3,000

You May Also Be Interested in

Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess