EN
  • EN
  • DE

LT5400AHMS8E-2#PBF

Part No LT5400AHMS8E-2#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 100K OHM 8TSSOP / 100k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 100k
Tolerance ±7.5%
Number of Resistors 4
Resistor Matching Ratio ±0.0125%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names LT5400AHMS8E-2#PBF-ND,505-LT5400AHMS8E-2#PBF,-2735-LT5400AHMS8E-2#PBF,LT5400AHMS8E2PBF
Standard Package 50
Win Source Part Number 1219547-LT5400AHMS8E-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400AHMS8E-2#PBF CAD Model

Description

Product Overview: LT5400AHMS8E-2#PBF

The LT5400AHMS8E-2#PBF is a high-precision quad matched resistor network designed and manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product is part of the LT5400 series, which is known for its excellent stability and accuracy in various applications.

Key Features

  • Resistance Matching: The LT5400AHMS8E-2#PBF boasts outstanding resistance matching between resistors, which is crucial for applications requiring precise ratio accuracy, such as precision dividers and bridges.
  • Temperature Coefficient: It features a low temperature coefficient, ensuring minimal drift in resistance values over a wide temperature range, which enhances the performance in temperature-sensitive applications.
  • Stability: Long-term stability is one of the hallmarks of this product, making it reliable over time and suitable for high-performance and critical systems.
  • Packaging: The product is available in a compact MSOP-8 package, which is ideal for space-constrained applications while still offering excellent thermal performance.

Applications

The LT5400AHMS8E-2#PBF is designed for use in a variety of precision applications. These include:

  • Precision amplifiers
  • Difference amplifiers
  • Precision voltage dividers
  • Current sensing
  • Bridge circuits
  • Filter circuits

Product Specifications

The resistor network contains four matched resistors with a nominal resistance value, which can be used in multiple configurations depending on the circuit requirements. The precision matching and tight temperature coefficient make it an excellent choice for applications that demand high accuracy and stability. The product is also characterized by its robustness, being able to operate effectively under various environmental conditions.

Quality and Reliability

Analog Devices Inc. ensures that the LT5400AHMS8E-2#PBF meets stringent quality standards. The product is designed for long-term reliability, which is why it is a preferred choice among engineers and designers for use in professional-grade electronic equipment.

Overall, the LT5400AHMS8E-2#PBF from Analog Devices Inc. represents a blend of performance, precision, and reliability, making it an essential component in the design of high-accuracy analog circuits.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.9291 $75.9291
2+ $62.3008 $124.6016
3+ $60.3539 $181.0617
4+ $58.4070 $233.6280
5+ $56.4601 $282.3005
6+ $50.6194 $303.7164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess