EN
  • EN
  • DE

LT5400AIMS8E-3#PBF

Part No LT5400AIMS8E-3#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP  /  10k, 100k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 10k, 100k
Tolerance ±7.5%
Number of Resistors 4
Resistor Matching Ratio ±0.0125%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names LT5400AIMS8E3PBF,-2735-LT5400AIMS8E-3#PBF
Standard Package 50
Win Source Part Number 997206-LT5400AIMS8E-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400AIMS8E-3#PBF CAD Model

Description

Product Overview: LT5400AIMS8E-3#PBF

The LT5400AIMS8E-3#PBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This component is part of the LT5400 series, which is known for its excellent stability and accuracy in various electronic applications.

Key Features

  • Resistance Matching: The LT5400AIMS8E-3#PBF boasts exceptional resistance matching between resistors, which is crucial for applications requiring high precision such as differential amplifiers, precision dividers, and reference applications.
  • Temperature Coefficient: It features a low temperature coefficient, ensuring that the resistance remains stable across a wide range of temperatures, thereby providing consistent performance.
  • Ratio Stability: The ratio stability over time is one of the defining characteristics of the LT5400 series, making it a reliable choice for long-term use in critical systems.
  • Packaging: This product comes in an MSOP-8 package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications

The LT5400AIMS8E-3#PBF is designed for use in high-accuracy analog circuits. Its precision and stability make it an ideal choice for:

  • Precision instrumentation
  • Bridge circuits
  • Differential signal processing
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The resistor network features a nominal resistance of 10kΩ with an impressive matching tolerance. The temperature coefficient is specified, ensuring minimal drift over temperature changes. It is also characterized by a wide operating temperature range, accommodating various environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LT5400AIMS8E-3#PBF is no exception. It is built to meet high standards, ensuring reliability and performance in demanding applications. The product is RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.

With its combination of precision, stability, and quality, the LT5400AIMS8E-3#PBF from Analog Devices Inc. is an excellent choice for designers who require a high-grade matched resistor network for their electronic designs.

You May Also Be Interested in

Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3017 $63.9051
6+ $17.4783 $104.8698
9+ $16.9321 $152.3889
13+ $16.3859 $213.0167
16+ $15.8397 $253.4352
22+ $14.2011 $312.4242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess