EN
  • EN
  • DE

LT5514EFE#PBF

Part No LT5514EFE#PBF
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF AMP/ADC DRVR PROG 20TSSOP / RF IC Amplifier/ADC Driver LF ~ 850MHz Max Output 21dBm 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Amplifier/ADC Driver
Frequency LF ~ 850MHz
Secondary Attributes Max Output 21dBm
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT5514
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 195129-LT5514EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT5514EFE#PBF CAD Model

Description

Analog Devices Inc. LT5514EFE#PBF Product Overview

The LT5514EFE#PBF from Analog Devices Inc. is a high-performance downconverting mixer with an integrated local oscillator (LO) buffer amplifier. This advanced component is designed to offer exceptional linearity and noise performance in a variety of radio frequency (RF) applications, including wireless infrastructure, broadband communications, and test equipment.

The LT5514EFE#PBF operates over a wide frequency range, providing users with the flexibility to use it in multiple RF bands. Its input frequency range spans from 40MHz to 900MHz, making it suitable for a broad array of communication standards. The integrated LO buffer simplifies the design by reducing the number of external components required, which in turn minimizes the overall system footprint and cost.

This mixer boasts a high linearity with an input IP3 (third-order intercept point) of 24dBm, which is critical for maintaining signal integrity in the presence of strong interfering signals. Additionally, the LT5514EFE#PBF offers a low noise figure, typically around 11.3dB, ensuring that the signal-to-noise ratio is preserved throughout the downconversion process.

The device is encapsulated in a compact 16-lead plastic TSSOP package with an exposed pad for enhanced thermal performance. This makes it an excellent choice for space-constrained applications where maintaining a small form factor is essential. The part number suffix 'EFE' denotes the performance grade and package type, while 'PBF' indicates that the component is lead-free and RoHS compliant, adhering to environmental standards.

Key features of the LT5514EFE#PBF include:

  • Wide RF input frequency range: 40MHz to 900MHz
  • High linearity with an input IP3 of 24dBm
  • Low noise figure: 11.3dB typical
  • Integrated LO buffer amplifier
  • 16-lead plastic TSSOP package with exposed pad
  • Lead-free and RoHS compliant

In summary, the LT5514EFE#PBF from Analog Devices Inc. is a versatile and efficient solution for RF downconversion, offering a combination of high performance, integration, and environmental compliance that makes it ideal for a wide range of applications in the RF domain.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6417 $58.2672
39+ $2.9881 $116.5359
60+ $2.8948 $173.6880
83+ $2.8013 $232.5079
107+ $2.7080 $289.7560
143+ $2.4278 $347.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,305 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess