EN
  • EN
  • DE

LT5538IDD#PBF

Part No LT5538IDD#PBF
Manufacturer Analog Devices Inc.
Description LT5538 - 40MHz to 3.8GHz RF Power Detector with 75dB Dynamic Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN EP
Frequency 40 MHz
Lead Free Lead Free
Max Frequency 3.8 GHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 29 mA
Number of Pins 8
Operating Supply Current 36 mA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Sensitivity (dBm) -72 dBm
Win Source Part Number 1231736-LT5538IDD#PBF
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5538IDD#PBF CAD Model

Description

Product Overview: LT5538IDD#PBF

The LT5538IDD#PBF is a high-performance RF Power Detector manufactured by Analog Devices Inc., designed to operate within the frequency range of 40MHz to 3.8GHz. This versatile component is capable of accurately measuring signal levels from -75dBm to 10dBm, making it an ideal choice for a wide range of applications, including wireless base stations, RF communication systems, and signal monitoring equipment.

Key Features

  • Frequency Range: The LT5538IDD#PBF is designed to work over a broad frequency spectrum from 40MHz to 3.8GHz, which covers most of the commercially used RF bands, including GSM, CDMA, WCDMA, LTE, WiFi, and WiMAX.
  • Dynamic Range: With an extensive dynamic range of 85dB, this power detector can handle a wide range of signal strengths, from very weak (-75dBm) to relatively strong (10dBm) signals.
  • Temperature Compensated: The device includes temperature compensation circuitry that ensures stable performance across its specified temperature range, maintaining accuracy despite environmental changes.
  • Fast Response Time: The LT5538IDD#PBF features a fast response time, which is critical for real-time monitoring and control in RF systems.
  • Low Power Consumption: It is optimized for low power operation, which is essential for battery-powered devices and helps to reduce overall power consumption in systems where it is deployed.
  • Package Type: The device comes in a small 8-lead DFN package, which is ideal for space-constrained applications.

Applications

  • Wireless base stations
  • RF communication systems
  • Signal monitoring and measurement equipment
  • Logarithmic RF signal processing
  • Power amplifier control

The LT5538IDD#PBF from Analog Devices Inc. represents a blend of precision, versatility, and reliability, making it a top choice for engineers and designers looking to integrate a robust RF power detection component into their systems. With its wide frequency range, high dynamic range, and low power consumption, the LT5538IDD#PBF is an excellent building block for a multitude of RF applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1264 $63.3792
6+ $17.3345 $104.0070
9+ $16.7928 $151.1352
13+ $16.2511 $211.2643
16+ $15.7094 $251.3504
22+ $14.0843 $309.8546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess